Sartorius Lab Instruments GmbH & Co. KG Sartoclean® CA Liquid Filter Cartridges 562**04Ex

Description
Sartoclean CA MidiCaps are self contained, ready to use filter units. They are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal to bioburden reduction. Sartoclean CA MidiCaps offer a defined retention performance by size exclusion. The use of Sartoclean CA prefilters avoids early blockage of downstream sterilizing grade membrane filters and contributes significantly to an economical design of your filtration system. Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of several solutions like Plasma Fractions, Vaccines, Purified Protein Solutions or Solutions containing Preservatives. The cellulose acetate membranes of the Sartolclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency. Sartoclean CA filters with heterogeneous double layer construction (3.0/0.8 µm & 0.8/0.65 µm) offer highest total throughput performance due to the “built-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 µm & 0.2 µm) offer highest flow rates for microbial retentive filtration. Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Sartoclean CA MidiCaps are delivered as individually packed units and available with 4 different filtration areas and 3 different inlet/outlet connectors to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartoclean CA filters are as well available as cartridges, Maxicaps, and mini cartridges. Applications: Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Solutions containing Preservatives Highest Product Yield: Throughout the years the cellulose acetate membranes of the Sartoclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency. Performance: Sartoclean CA filters with heterogeneous double layer construction (3.0 |0.8 μm & 0.8|0.65 μm) offer highest total throughput performance due to the “build-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 μm & 0.2 μm) offer highest flow rates for microbe retentive filtration. Mechanical Strength: The reinforcement of the membrane results in increased mechanical and thermal resistance, especially of interest in applications with high differential pressure and with repeated steam sterilization of the filters. Scalability: Sartoclean CA filters are available as standard mini cartridges, MidiCaps, standard cartridges and MaxiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartoclean CA MidiCaps are self contained, ready to use filter units. They are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal to bioburden reduction. Sartoclean CA MidiCaps offer a defined retention performance by size exclusion. The use of Sartoclean CA prefilters avoids early blockage of downstream sterilizing grade membrane filters and contributes significantly to an economical design of your filtration system. Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of several solutions like Plasma Fractions, Vaccines, Purified Protein Solutions or Solutions containing Preservatives. The cellulose acetate membranes of the Sartolclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency. Sartoclean CA filters with heterogeneous double layer construction (3.0/0.8 µm & 0.8/0.65 µm) offer highest total throughput performance due to the “built-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 µm & 0.2 µm) offer highest flow rates for microbial retentive filtration. Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Sartoclean CA MidiCaps are delivered as individually packed units and available with 4 different filtration areas and 3 different inlet/outlet connectors to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartoclean CA filters are as well available as cartridges, Maxicaps, and mini cartridges. Applications: Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Solutions containing Preservatives Highest Product Yield: Throughout the years the cellulose acetate membranes of the Sartoclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency. Performance: Sartoclean CA filters with heterogeneous double layer construction (3.0 |0.8 μm & 0.8|0.65 μm) offer highest total throughput performance due to the “build-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 μm & 0.2 μm) offer highest flow rates for microbe retentive filtration. Mechanical Strength: The reinforcement of the membrane results in increased mechanical and thermal resistance, especially of interest in applications with high differential pressure and with repeated steam sterilization of the filters. Scalability: Sartoclean CA filters are available as standard mini cartridges, MidiCaps, standard cartridges and MaxiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoclean® CA Liquid Filter Cartridges
562**04Ex
Sartoclean® CA Liquid Filter Cartridges 562**04Ex
Sartoclean CA MidiCaps are self contained, ready to use filter units. They are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal to bioburden reduction. Sartoclean CA MidiCaps offer a defined retention performance by size exclusion. The use of Sartoclean CA prefilters avoids early blockage of downstream sterilizing grade membrane filters and contributes significantly to an economical design of your filtration system. Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of several solutions like Plasma Fractions, Vaccines, Purified Protein Solutions or Solutions containing Preservatives. The cellulose acetate membranes of the Sartolclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency. Sartoclean CA filters with heterogeneous double layer construction (3.0/0.8 µm & 0.8/0.65 µm) offer highest total throughput performance due to the “built-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 µm & 0.2 µm) offer highest flow rates for microbial retentive filtration. Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Sartoclean CA MidiCaps are delivered as individually packed units and available with 4 different filtration areas and 3 different inlet/outlet connectors to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartoclean CA filters are as well available as cartridges, Maxicaps, and mini cartridges. Applications: Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Solutions containing Preservatives Highest Product Yield: Throughout the years the cellulose acetate membranes of the Sartoclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency. Performance: Sartoclean CA filters with heterogeneous double layer construction (3.0 |0.8 μm & 0.8|0.65 μm) offer highest total throughput performance due to the “build-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 μm & 0.2 μm) offer highest flow rates for microbe retentive filtration. Mechanical Strength: The reinforcement of the membrane results in increased mechanical and thermal resistance, especially of interest in applications with high differential pressure and with repeated steam sterilization of the filters. Scalability: Sartoclean CA filters are available as standard mini cartridges, MidiCaps, standard cartridges and MaxiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartoclean CA MidiCaps are self contained, ready to use filter units. They are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal to bioburden reduction. Sartoclean CA MidiCaps offer a defined retention performance by size exclusion. The use of Sartoclean CA prefilters avoids early blockage of downstream sterilizing grade membrane filters and contributes significantly to an economical design of your filtration system. Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of several solutions like Plasma Fractions, Vaccines, Purified Protein Solutions or Solutions containing Preservatives. The cellulose acetate membranes of the Sartolclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency. Sartoclean CA filters with heterogeneous double layer construction (3.0/0.8 µm & 0.8/0.65 µm) offer highest total throughput performance due to the “built-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 µm & 0.2 µm) offer highest flow rates for microbial retentive filtration. Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Sartoclean CA MidiCaps are delivered as individually packed units and available with 4 different filtration areas and 3 different inlet/outlet connectors to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartoclean CA filters are as well available as cartridges, Maxicaps, and mini cartridges.

Applications:

Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration of:

  • Plasma Fractions
  • Vaccines
  • MAB
  • Diagnostics
  • Purified Protein Solutions
  • Biological Fluids
  • Solutions containing Preservatives

Highest Product Yield:

Throughout the years the cellulose acetate membranes of the Sartoclean CA filters have proven to be the membrane material with lowest unspecific binding capabilities, assuring highest protein yields and rapid preservative recovery enhancing your process efficiency.

Performance:

Sartoclean CA filters with heterogeneous double layer construction (3.0 |0.8 μm & 0.8|0.65 μm) offer highest total throughput performance due to the “build-in prefiltration” to avoid filter change during filtration and assure economical system design. Single layer Sartoclean CA filters (0.45 μm & 0.2 μm) offer highest flow rates for microbe retentive filtration.

Mechanical Strength:

The reinforcement of the membrane results in increased mechanical and thermal resistance, especially of interest in applications with high differential pressure and with repeated steam sterilization of the filters.

Scalability:

Sartoclean CA filters are available as standard mini cartridges, MidiCaps, standard cartridges and MaxiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes.

Quality Control:

Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.

Documentation:

Sartoclean CA capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 562**04Ex
Product Name Sartoclean® CA Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details