Sartorius Lab Instruments GmbH & Co. KG Sartopure® PP2 Liquid Filters 559**01P*

Description
SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-Up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.
Datasheet
Description
SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-Up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopure® PP2 Liquid Filters
559**01P*
Sartopure® PP2 Liquid Filters 559**01P*
SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-Up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.

SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.

Applications:

SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes.

Original Filter Material:

SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results.

Scale-Up:

After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150).

Optimized Design:

SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes.

Zero-T-Test System:

We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 559**01P*
Product Name Sartopure® PP2 Liquid Filters
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-8 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details