Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 0.1 µm Liquid Filter Cartridges 544**58K2

Description
Sartopore 2 0.1 µm rated filter cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination. In addition these elements are ideally suited for removal of unusually small microorganisms that could possibly pass a 0.2 µm rated sterilizing grade filter. Featuring a unique hydrophilic Polyethersulfone membrane, Sartopore 2 0.1 µm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high|low pH and for multiple SIP| CIP cycles. Sartopore 2 0.1 µm cartridges provide exceptional high flow rates, resulting in economical sizing of filtration systems. Due to the “build-in” prefiltration by a 0.2 µm prefilter, Sartopore 2 0.1 µm rated cartridges achieve outstanding total throughputs. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.1 µm rated filters are available with various filtration areas and different configurations and a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.1 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Typical applications include sterilizing grade filtration and Mycoplasma removal from: Animal Sera Cell Culture Media Media Components Bioprocessed Pharmaceuticals Biological Fluids Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance Compatibility: Featuring a unique hydrophilic polyethersulfone membrane, Sartopore® 2 0.45 μm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high | low pH and for multiple SIP | CIP cycles. Performance: Sartopore® 2 0.1 μm cartridges provide exceptionally high flow rates, resulting in economical sizing of filtration systems. Due to the "built-in prefiltration" by a 0.2 μm membrane, Sartopore® 2 0.1 μm rated cartridges achieve outstanding total throughputs. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 0.1 μm rated filter cartridges are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 0.1 μm rated cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartopore 2 0.1 µm rated filter cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination. In addition these elements are ideally suited for removal of unusually small microorganisms that could possibly pass a 0.2 µm rated sterilizing grade filter. Featuring a unique hydrophilic Polyethersulfone membrane, Sartopore 2 0.1 µm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high|low pH and for multiple SIP| CIP cycles. Sartopore 2 0.1 µm cartridges provide exceptional high flow rates, resulting in economical sizing of filtration systems. Due to the “build-in” prefiltration by a 0.2 µm prefilter, Sartopore 2 0.1 µm rated cartridges achieve outstanding total throughputs. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.1 µm rated filters are available with various filtration areas and different configurations and a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.1 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Typical applications include sterilizing grade filtration and Mycoplasma removal from: Animal Sera Cell Culture Media Media Components Bioprocessed Pharmaceuticals Biological Fluids Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance Compatibility: Featuring a unique hydrophilic polyethersulfone membrane, Sartopore® 2 0.45 μm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high | low pH and for multiple SIP | CIP cycles. Performance: Sartopore® 2 0.1 μm cartridges provide exceptionally high flow rates, resulting in economical sizing of filtration systems. Due to the "built-in prefiltration" by a 0.2 μm membrane, Sartopore® 2 0.1 μm rated cartridges achieve outstanding total throughputs. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 0.1 μm rated filter cartridges are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 0.1 μm rated cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 0.1 µm Liquid Filter Cartridges
544**58K2
Sartopore® 2 0.1 µm Liquid Filter Cartridges 544**58K2
Sartopore 2 0.1 µm rated filter cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination. In addition these elements are ideally suited for removal of unusually small microorganisms that could possibly pass a 0.2 µm rated sterilizing grade filter. Featuring a unique hydrophilic Polyethersulfone membrane, Sartopore 2 0.1 µm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high|low pH and for multiple SIP| CIP cycles. Sartopore 2 0.1 µm cartridges provide exceptional high flow rates, resulting in economical sizing of filtration systems. Due to the “build-in” prefiltration by a 0.2 µm prefilter, Sartopore 2 0.1 µm rated cartridges achieve outstanding total throughputs. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.1 µm rated filters are available with various filtration areas and different configurations and a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.1 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Typical applications include sterilizing grade filtration and Mycoplasma removal from: Animal Sera Cell Culture Media Media Components Bioprocessed Pharmaceuticals Biological Fluids Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance Compatibility: Featuring a unique hydrophilic polyethersulfone membrane, Sartopore® 2 0.45 μm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high | low pH and for multiple SIP | CIP cycles. Performance: Sartopore® 2 0.1 μm cartridges provide exceptionally high flow rates, resulting in economical sizing of filtration systems. Due to the "built-in prefiltration" by a 0.2 μm membrane, Sartopore® 2 0.1 μm rated cartridges achieve outstanding total throughputs. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 0.1 μm rated filter cartridges are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 0.1 μm rated cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartopore 2 0.1 µm rated filter cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination. In addition these elements are ideally suited for removal of unusually small microorganisms that could possibly pass a 0.2 µm rated sterilizing grade filter. Featuring a unique hydrophilic Polyethersulfone membrane, Sartopore 2 0.1 µm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high|low pH and for multiple SIP| CIP cycles. Sartopore 2 0.1 µm cartridges provide exceptional high flow rates, resulting in economical sizing of filtration systems. Due to the “build-in” prefiltration by a 0.2 µm prefilter, Sartopore 2 0.1 µm rated cartridges achieve outstanding total throughputs. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.1 µm rated filters are available with various filtration areas and different configurations and a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.1 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges .

Applications:

Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance.

Typical applications include sterilizing grade filtration and Mycoplasma removal from:

  • Animal Sera
  • Cell Culture Media
  • Media Components
  • Bioprocessed Pharmaceuticals
  • Biological Fluids
  • Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance

Compatibility:

Featuring a unique hydrophilic polyethersulfone membrane, Sartopore® 2 0.45 μm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high | low pH and for multiple SIP | CIP cycles.

Performance:

Sartopore® 2 0.1 μm cartridges provide exceptionally high flow rates, resulting in economical sizing of filtration systems. Due to the "built-in prefiltration" by a 0.2 μm membrane, Sartopore® 2 0.1 μm rated cartridges achieve outstanding total throughputs.

Wettability:

Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours.

Microbiological Retention:

Sartopore® 2 0.1 μm rated filter cartridges are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii.

Quality Control:

Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability.

Documentation:

Sartopore® 2 0.1 μm rated cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 544**58K2
Product Name Sartopore® 2 0.1 µm Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details