Sartorius Lab Instruments GmbH & Co. KG Sartofluor® LG MaxiCaps® Liquid Filter Cartridges 5181306T1--**

Description
MaxiCaps are a unique new housing design concept from Sartorius Stedim Biotech that brings the benefits of single use filter elements to process scale. The incorporation of standard filter cartridges into self contained, high, quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. Applications: Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use. Speed of Operation: MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur. Process Security: By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. Cleaning Validation: As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing. Cost: Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings. Applications: Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use. Speed of Operation: MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur. Process Security: By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. Cleaning Validation: As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing. Cost: Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings.
Description
MaxiCaps are a unique new housing design concept from Sartorius Stedim Biotech that brings the benefits of single use filter elements to process scale. The incorporation of standard filter cartridges into self contained, high, quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. Applications: Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use. Speed of Operation: MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur. Process Security: By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. Cleaning Validation: As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing. Cost: Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings. Applications: Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use. Speed of Operation: MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur. Process Security: By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. Cleaning Validation: As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing. Cost: Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartofluor® LG MaxiCaps® Liquid Filter Cartridges
5181306T1--**
Sartofluor® LG MaxiCaps® Liquid Filter Cartridges 5181306T1--**
MaxiCaps are a unique new housing design concept from Sartorius Stedim Biotech that brings the benefits of single use filter elements to process scale. The incorporation of standard filter cartridges into self contained, high, quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. Applications: Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use. Speed of Operation: MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur. Process Security: By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. Cleaning Validation: As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing. Cost: Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings. Applications: Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use. Speed of Operation: MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur. Process Security: By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. Cleaning Validation: As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing. Cost: Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings.

MaxiCaps are a unique new housing design concept from Sartorius Stedim Biotech that brings the benefits of single use filter elements to process scale. The incorporation of standard filter cartridges into self contained, high, quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. Applications: Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use. Speed of Operation: MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur. Process Security: By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. Cleaning Validation: As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing. Cost: Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings.

Applications:

Sartofluor LG MaxiCaps improve the process security of sterile filtration of aggressive media (acids and bases) and solvents. There is no need to open the filter housing after filtration. The capsule design allows filtration of such media without any handling of the contaminated filter cartridge post use.

Speed of Operation:

MaxiCaps are ready-to-use, saving time and money. No more backup filtration rigs to prepare. MaxiCaps can be easily replaced should any operational difficulties occur.

Process Security:

By relying on established process validation data for standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes.

Cleaning Validation:

As these capsules are single use filter elements, there is no need to spend time and money for validating the efficiency of your cleaning procedure for filter housing.

Cost:

Sartofluor LG MaxiCaps remove the need for investment in stainless steel or PVDF filter housings and an inventory of spare parts such as valves and O-rings.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5181306T1--**
Product Name Sartofluor® LG MaxiCaps® Liquid Filter Cartridges
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details