Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 Mini 0.2 µm Liquid Filter Cartridges 544**07H9------B

Description
Sartopore 2 0.2 µm rated sterilizing grade mini cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 mini cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and high throughput and flow-rate. The Polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 mini cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 mini cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as cartridges, Maxicaps, and capsules. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles. Performance: Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartopore 2 0.2 µm rated sterilizing grade mini cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 mini cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and high throughput and flow-rate. The Polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 mini cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 mini cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as cartridges, Maxicaps, and capsules. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles. Performance: Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 Mini 0.2 µm Liquid Filter Cartridges
544**07H9------B
Sartopore® 2 Mini 0.2 µm Liquid Filter Cartridges 544**07H9------B
Sartopore 2 0.2 µm rated sterilizing grade mini cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 mini cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and high throughput and flow-rate. The Polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 mini cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 mini cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as cartridges, Maxicaps, and capsules. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles. Performance: Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartopore 2 0.2 µm rated sterilizing grade mini cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 mini cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and high throughput and flow-rate. The Polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 mini cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 mini cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as cartridges, Maxicaps, and capsules.

Applications:

Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents.

Compatibility:

The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles.

Performance:

Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops.

Wettability:

Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours.

Microbiological Retention:

Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 544**07H9------B
Product Name Sartopore® 2 Mini 0.2 µm Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-165-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Pure water, Semiconductor, Liquid crystal wet process, Organic solution
Filtration Product Water
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details