Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 High Flow 0.2 µm Liquid Filter Cartridges 5442507A2----HF

Description
Sartopore 2 High Flow sterilizing grade filter cartridges are developed for filtration of water based pharmaceutical formulations and feature a unique single layer, hydrophilic polyethersulfone membrane. This membrane is characterized by broadest chemical compatibility, highest thermal resistance, increased mechanical stability and higher flow-rates than any other sterilizing grade filter cartridge offers, because the polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles. That makes Sartopore 2 HF cartridges ideal for filtration of solutions with high|low pH and for SIP/CIP-cycles. The increased effective filtration area of Sartopore 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Sartopore 2 HF filter cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: Large Volume Parenterals (LVP) Buffers WFI Cleaning and sanitizing agents Bulk pharmaceutical products Each application requiring exceptional high flow rates Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles making Sartopore® 2 HF cartridges ideal for filtration of solutions with high | low pH and for SIP/CIP-cycles. Performance: The increased effective filtration area of Sartopore® 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Wettability: Sartopore® 2 HF cartridges can be easily wetted out for integrity testing even after drying cycles with 80 °C for 12 hours. Microbiological Retention: Sartopore® 2 HF filter cartridges 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 HF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and an Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartopore 2 High Flow sterilizing grade filter cartridges are developed for filtration of water based pharmaceutical formulations and feature a unique single layer, hydrophilic polyethersulfone membrane. This membrane is characterized by broadest chemical compatibility, highest thermal resistance, increased mechanical stability and higher flow-rates than any other sterilizing grade filter cartridge offers, because the polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles. That makes Sartopore 2 HF cartridges ideal for filtration of solutions with high|low pH and for SIP/CIP-cycles. The increased effective filtration area of Sartopore 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Sartopore 2 HF filter cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: Large Volume Parenterals (LVP) Buffers WFI Cleaning and sanitizing agents Bulk pharmaceutical products Each application requiring exceptional high flow rates Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles making Sartopore® 2 HF cartridges ideal for filtration of solutions with high | low pH and for SIP/CIP-cycles. Performance: The increased effective filtration area of Sartopore® 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Wettability: Sartopore® 2 HF cartridges can be easily wetted out for integrity testing even after drying cycles with 80 °C for 12 hours. Microbiological Retention: Sartopore® 2 HF filter cartridges 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 HF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and an Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 High Flow 0.2 µm Liquid Filter Cartridges
5442507A2----HF
Sartopore® 2 High Flow 0.2 µm Liquid Filter Cartridges 5442507A2----HF
Sartopore 2 High Flow sterilizing grade filter cartridges are developed for filtration of water based pharmaceutical formulations and feature a unique single layer, hydrophilic polyethersulfone membrane. This membrane is characterized by broadest chemical compatibility, highest thermal resistance, increased mechanical stability and higher flow-rates than any other sterilizing grade filter cartridge offers, because the polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles. That makes Sartopore 2 HF cartridges ideal for filtration of solutions with high|low pH and for SIP/CIP-cycles. The increased effective filtration area of Sartopore 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Sartopore 2 HF filter cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: Large Volume Parenterals (LVP) Buffers WFI Cleaning and sanitizing agents Bulk pharmaceutical products Each application requiring exceptional high flow rates Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles making Sartopore® 2 HF cartridges ideal for filtration of solutions with high | low pH and for SIP/CIP-cycles. Performance: The increased effective filtration area of Sartopore® 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Wettability: Sartopore® 2 HF cartridges can be easily wetted out for integrity testing even after drying cycles with 80 °C for 12 hours. Microbiological Retention: Sartopore® 2 HF filter cartridges 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 HF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and an Extractables Guide are available for compliance with regulatory requirements.

Sartopore 2 High Flow sterilizing grade filter cartridges are developed for filtration of water based pharmaceutical formulations and feature a unique single layer, hydrophilic polyethersulfone membrane. This membrane is characterized by broadest chemical compatibility, highest thermal resistance, increased mechanical stability and higher flow-rates than any other sterilizing grade filter cartridge offers, because the polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles. That makes Sartopore 2 HF cartridges ideal for filtration of solutions with high|low pH and for SIP/CIP-cycles. The increased effective filtration area of Sartopore 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Sartopore 2 HF filter cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications include sterilizing grade filtration of:

  • Large Volume Parenterals (LVP)
  • Buffers
  • WFI
  • Cleaning and sanitizing agents
  • Bulk pharmaceutical products
  • Each application requiring exceptional high flow rates

Compatibility:

The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 and to multiple steam sterilization cycles making Sartopore® 2 HF cartridges ideal for filtration of solutions with high | low pH and for SIP/CIP-cycles.

Performance:

The increased effective filtration area of Sartopore® 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems.

Wettability:

Sartopore® 2 HF cartridges can be easily wetted out for integrity testing even after drying cycles with 80 °C for 12 hours.

Microbiological Retention:

Sartopore® 2 HF filter cartridges 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartopore® 2 HF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and an Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5442507A2----HF
Product Name Sartopore® 2 High Flow 0.2 µm Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details