Sartorius Lab Instruments GmbH & Co. KG Sartoclear® P Single Layer Depth Clarification Filter Modules 293S5-P12-1FA--V

Description
Sartoclear® P Depth filter Modules are especially designed to serve medium scale and large scale volumes from 100 litre and more in cell harvest and clarification applications. Sartoclear® P Depth Filter Modules are available in 12” (1,8 m²) and 16” (3,6 m²) diameter and come with double O-ring (DO) or flat gasket (FA) adapter for the 6 different filtration grades. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. The use of small scale Sartoclear® P Caps is recommended to screen for the most optimal filter grade per application. Sartoclear® P depth filter products allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P products are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests). Proven technology with low investment costs Scaleable from small the lab to production Maximised throughput by optimized filter media Safe & easy handling
Datasheet
Description
Sartoclear® P Depth filter Modules are especially designed to serve medium scale and large scale volumes from 100 litre and more in cell harvest and clarification applications. Sartoclear® P Depth Filter Modules are available in 12” (1,8 m²) and 16” (3,6 m²) diameter and come with double O-ring (DO) or flat gasket (FA) adapter for the 6 different filtration grades. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. The use of small scale Sartoclear® P Caps is recommended to screen for the most optimal filter grade per application. Sartoclear® P depth filter products allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P products are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests). Proven technology with low investment costs Scaleable from small the lab to production Maximised throughput by optimized filter media Safe & easy handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoclear® P Single Layer Depth Clarification Filter Modules
293S5-P12-1FA--V
Sartoclear® P Single Layer Depth Clarification Filter Modules 293S5-P12-1FA--V
Sartoclear® P Depth filter Modules are especially designed to serve medium scale and large scale volumes from 100 litre and more in cell harvest and clarification applications. Sartoclear® P Depth Filter Modules are available in 12” (1,8 m²) and 16” (3,6 m²) diameter and come with double O-ring (DO) or flat gasket (FA) adapter for the 6 different filtration grades. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. The use of small scale Sartoclear® P Caps is recommended to screen for the most optimal filter grade per application. Sartoclear® P depth filter products allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P products are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests). Proven technology with low investment costs Scaleable from small the lab to production Maximised throughput by optimized filter media Safe & easy handling

Sartoclear® P Depth filter Modules are especially designed to serve medium scale and large scale volumes from 100 litre and more in cell harvest and clarification applications. Sartoclear® P Depth Filter Modules are available in 12” (1,8 m²) and 16” (3,6 m²) diameter and come with double O-ring (DO) or flat gasket (FA) adapter for the 6 different filtration grades. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. The use of small scale Sartoclear® P Caps is recommended to screen for the most optimal filter grade per application. Sartoclear® P depth filter products allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P products are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications.

Validation

Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide.

Biosafety

All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).

  • Proven technology with low investment costs
  • Scaleable from small the lab to production
  • Maximised throughput by optimized filter media
  • Safe & easy handling
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 293S5-P12-1FA--V
Product Name Sartoclear® P Single Layer Depth Clarification Filter Modules
Configuration In-line
Application / Industry Biopharmaceutical
Filter Medium Material Cellulose
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Nylon 66 Pleated Filter Cartridge(NY66MC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Chemical, Ultra-pure liquid, Alkaline organic solvents
Filtration Product Chemical
View Details
Specs
Application / Industry Liquid Line
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details