Sartopure GA and Sartofluor GA are the ideal choice for air filtration in the biopharmaceutical industry. Sartopure GA filters expand the service life time of sterilizing grade air filter systems by removal of particles from the air stream. In addition, they can be used for all venting purposes that do not necessarily require an integrity testable membrane filter. Sartopure GA offers an outstanding flow rate at low differential pressure. Typical applications for Sartopure GA air filters are: – Prefiltration in front of Sartofluor GA membrane filters or any other membrane air filter – Venting of non-pressure resistant vessels – Particle removal from air streams, e.g. pressure supplies. The excellent retention and therefore, superior protection, for stored products has been proven by particle retention filtration and bacteria challenge tests performed under worst case conditions. Featuring a retention of 0.2 μm for gas, Sartopure GA efficiently protects stored products, e.g. water, liquid sugar, oral solutions etc., in the pharmaceutical industry, as well as the food and beverage industry. Due to the larger filter area of 0.7 m²|10”, Sartopure GA delivers a flow rate of nearly 40 m²/h at a differential pressure of 10 mbar. This means Sartopure GA is the preferred product for high-performance filling or draining of tanks |vessels. Sartopure GA´s hydrophobic material guarantees an air flow recovery of 60-80% within 30 seconds after the filter has been wetted with water. The water prevents high differential pressures, ensuring fast recovery of air flow rate e. g. after cleaning the tank with hot water|agents. Sartopure GA cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System.
Applications:
Typical applications for Sartopure GA air filters are:
Retention Efficiency:
The excellent retention and therefore, superior protection, for stored products has been proven by particle retention filtration and bacteria challenge tests performed under worst case conditions. Featuring a retention of 0.2 µm for gas, Sartopure GA efficiently protects stored products, e.g. water, liquid sugar, oral solutions etc., in the pharmaceutical industry, as well as the food and beverage industry.
Flow Rates:
Due to the larger filter area of 0.7 m²|10”, Sartopure GA delivers a flow rate of nearly 40 m³/h at a differential pressure of 10 mbar. This means Sartopure GA is the preferred product for high-performance filling or draining of tanks |vessels.
Optimized Filter Material:
Sartopure GA´s hydrophobic material guarantees an air flow recovery of 60-80% within 30 seconds after the filter has been wetted with water. The water prevents high differential pressures, ensuring fast recovery of air flow rate e. g. after cleaning the tank with hot water|agents.
Documentation:
Sartopure GA cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 559**07P2----GA |
| Product Name | Sartopure® GA Air Filters |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filter Medium Material | Glass Fiber |