Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
267
268
269
270
271
272
273
274
275
276
277
278
279
280
290
300
310
320
330
350
400
450
500
532
| Product Name | Notes |
|---|---|
| 2.00mm (0.079) Pitch DIL Vertical 3.5mm | |
| 2.00mm (0.079) Pitch Open Top Jumper So | |
| 2.00mm (0.079) Pitch SIL Vertical 3.5mm | |
| 2.54mm (0.1) Pitch DIL Horizontal SMT S | |
| 2.54mm (0.1) Pitch DIL Horizontal Throu | |
| 2.54mm (0.1) Pitch DIL SMT Dual Entry S | |
| 2.54mm (0.1) Pitch DIL SMT Pin Header w | |
| 2.54mm (0.1) Pitch DIL SMT Pin Header, | |
| 2.54mm (0.1) Pitch DIL Throughboard Dua | |
| 2.54mm (0.1) Pitch DIL Vertical Through | |
| 2.54mm (0.1) Pitch SIL Horizontal SMT S | |
| 2.54mm (0.1) Pitch SIL Horizontal Throu | |
| 2.54mm (0.1) Pitch SIL SMT Dual Entry S | |
| 2.54mm (0.1) Pitch SIL SMT Horizontal P | |
| 2.54mm (0.1) Pitch SIL SMT Pin Header, | |
| 2.54mm (0.1) Pitch SIL Vertical Through | |
| Headers & Wire Housings | |
| Polarising Key, for 2.00mm (0.079) Pitc |
| << Prev | Next >> |