HARWIN Headers & Wire Housings M20-9990346

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9990346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9990346
Headers & Wire Housings M20-9990346
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9990346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9990346
Headers & Wire Housings M20-9990346
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - M20-9990346 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9990346
Headers, Male Pins M20-9990346
CONN HEADER VERT 3POS 2.54MM

CONN HEADER VERT 3POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 3 Position, 1Row, 2.54Mm; Pitch Spacing Harwin - 56K0149 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.54Mm; Pitch Spacing Harwin
56K0149
Connector, Header, 3 Position, 1Row, 2.54Mm; Pitch Spacing Harwin 56K0149
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9990346 M20-9990346 M20-9990346 56K0149
Product Name Headers & Wire Housings Headers & Wire Housings Headers, Male Pins Connector, Header, 3 Position, 1Row, 2.54Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers; Header, Cuttable IC Headers
Mounting Through-Hole Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8935 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details