Harwin Plc Headers & Wire Housings M20-9950345

Description
2.54mm (0.1) Pitch DIL Horizontal Throu
Request a Quote
Description
2.54mm (0.1) Pitch DIL Horizontal Throu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9950345 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9950345
Headers & Wire Housings M20-9950345
2.54mm (0.1) Pitch DIL Horizontal Throu

2.54mm (0.1) Pitch DIL Horizontal Throu

Buy Now
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6808 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6808
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6808
CONNECTOR, HEADER, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9950345 29AH6808
Product Name Headers & Wire Housings Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7195 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
2 suppliers