Harwin Plc Headers & Wire Housings M22-2010805

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2010805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2010805
Headers & Wire Housings M22-2010805
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M22-2010805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2010805
Headers & Wire Housings M22-2010805
2.00mm (0.079) Pitch SIL Vertical 3.5mm

2.00mm (0.079) Pitch SIL Vertical 3.5mm

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332478-M22-2010805 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332478-M22-2010805
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332478-M22-2010805
Manufacturer: Harwin Inc. Win Source Part Number: 1332478-M22-2010805 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 8 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2278,M222010805, M22F2010805 Base Product Number: M22-201 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332478-M22-2010805
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 8
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Mated Stacking Heights: 5.9mm, 8.6mm
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: Through Hole
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Shrouding: Unshrouded
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.331" (8.40mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-2278,M222010805,M22F2010805
Base Product Number: M22-201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connector, Header, 8Pos, 1Row, 2Mm Rohs Compliant Harwin - 69AH8929 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2Mm Rohs Compliant Harwin
69AH8929
Connector, Header, 8Pos, 1Row, 2Mm Rohs Compliant Harwin 69AH8929
CONNECTOR, HEADER, 8POS, 1ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, HEADER, 8POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M22-2010805 1332478-M22-2010805 69AH8929
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 8Pos, 1Row, 2Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details