HARWIN Headers & Wire Housings M20-9761346

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9761346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9761346
Headers & Wire Housings M20-9761346
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6799 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6799
Connector, Header, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6799
CONNECTOR, HEADER, 26POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9761346 29AH6799
Product Name Headers & Wire Housings Connector, Header, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.080
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Connector Headers & Receptacles - 103323-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details