HARWIN Headers & Wire Housings M20-9960845

Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9960845 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9960845
Headers & Wire Housings M20-9960845
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Headers, Male Pins - M20-9960845 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9960845
Headers, Male Pins M20-9960845
CONN HEADER R/A 8POS 2.54MM

CONN HEADER R/A 8POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6813 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6813
Connector, Header, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6813
CONNECTOR, HEADER, 8POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9960845 M20-9960845 29AH6813
Product Name Headers & Wire Housings Headers, Male Pins Connector, Header, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers; Header, Cuttable IC Headers
Mounting Through-Hole; Solder; Through Hole, Right Angle Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
PCB Headers & Receptacles - 102972-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9779 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details