Harwin Plc Headers & Wire Housings M20-9753646

Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9753646 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9753646
Headers & Wire Housings M20-9753646
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Headers & Wire Housings - M20-9753646 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9753646
Headers & Wire Housings M20-9753646
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6789 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6789
Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6789
CONNECTOR, HEADER, 36POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9753646 29AH6789
Product Name Headers & Wire Housings Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103264-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
10+10 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details