HARWIN Headers & Wire Housings M22-2011846

Description
2.00mm (0.079) Pitch SIL Vertical 3.5mm
Request a Quote
Description
2.00mm (0.079) Pitch SIL Vertical 3.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2011846 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2011846
Headers & Wire Housings M22-2011846
2.00mm (0.079) Pitch SIL Vertical 3.5mm

2.00mm (0.079) Pitch SIL Vertical 3.5mm

Buy Now
Connector, Header, 18Pos, 2Mm, 1Row; Pitch Spacing Harwin - 29AH6822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Mm, 1Row; Pitch Spacing Harwin
29AH6822
Connector, Header, 18Pos, 2Mm, 1Row; Pitch Spacing Harwin 29AH6822
CONNECTOR, HEADER, 18POS, 2MM, 1ROW; Pitch Spacing:2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2MM, 1ROW; Pitch Spacing:2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M22-2011846 29AH6822
Product Name Headers & Wire Housings Connector, Header, 18Pos, 2Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10152535-0431K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details