HARWIN Headers & Wire Housings M20-9773646

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9773646 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9773646
Headers & Wire Housings M20-9773646
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9773646 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9773646
Headers & Wire Housings M20-9773646
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6806 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6806
Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6806
CONNECTOR, HEADER, 36POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9773646 M20-9773646 29AH6806
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 36Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details