HARWIN Headers & Wire Housings M20-9770346

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9770346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9770346
Headers & Wire Housings M20-9770346
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9770346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9770346
Headers & Wire Housings M20-9770346
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - M20-9770346 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9770346
Headers, Male Pins M20-9770346
CONN HEADER VERT 3POS 2.54MM

CONN HEADER VERT 3POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6804 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6804
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6804
CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9770346 M20-9770346 M20-9770346 29AH6804
Product Name Headers & Wire Housings Headers & Wire Housings Headers, Male Pins Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers; Header, Cuttable IC Headers
Mounting Through-Hole Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for
Specs
Product Type IC Socket
View Details
DDR4 - 10145891-1321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details