HARWIN Headers & Wire Housings M20-9960545

Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote
Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9960545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9960545
Headers & Wire Housings M20-9960545
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6812 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6812
Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6812
CONNECTOR, HEADER, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9960545 29AH6812
Product Name Headers & Wire Housings Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D09S33E6GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details