HARWIN Headers & Wire Housings M20-9750446

Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9750446 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9750446
Headers & Wire Housings M20-9750446
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6788 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6788
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6788
CONNECTOR, HEADER, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9750446 29AH6788
Product Name Headers & Wire Housings Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - 102987-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details