HARWIN Headers & Wire Housings M20-9760346

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9760346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9760346
Headers & Wire Housings M20-9760346
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6792 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6792
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6792
CONNECTOR, HEADER, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9760346 29AH6792
Product Name Headers & Wire Housings Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details