HARWIN Headers & Wire Housings M20-9990246

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9990246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9990246
Headers & Wire Housings M20-9990246
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9990246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9990246
Headers & Wire Housings M20-9990246
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332807-M20-9990246 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332807-M20-9990246
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332807-M20-9990246
Manufacturer: Harwin Inc. Win Source Part Number: 1332807-M20-9990246 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 2 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Mated Stacking Heights: 10.04mm, 10.64mm, 11.04mm, 16.54mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.460" (11.68mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2262,Q7792962E,M 209990246 Base Product Number: M20-999 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332807-M20-9990246
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 2
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Mated Stacking Heights: 10.04mm, 10.64mm, 11.04mm, 16.54mm
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: Through Hole
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.460" (11.68mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-2262,Q7792962E,M209990246
Base Product Number: M20-999
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connector, Header, 2 Position, 1Row, 2.54Mm; Pitch Spacing Harwin - 56K0146 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row, 2.54Mm; Pitch Spacing Harwin
56K0146
Connector, Header, 2 Position, 1Row, 2.54Mm; Pitch Spacing Harwin 56K0146
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - M20-9990246 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9990246
Headers, Male Pins M20-9990246
CONN HEADER VERT 2POS 2.54MM

CONN HEADER VERT 2POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9990246 M20-9990246 1332807-M20-9990246 56K0146 M20-9990246
Product Name Headers & Wire Housings Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 2 Position, 1Row, 2.54Mm; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers IC Headers IC Headers; Header, Cuttable
Mounting Through-Hole Through-Hole; Through Hole Through-Hole; Through Hole Through-Hole; Solder; Through Hole
RoHS Compliant RoHS Compliant RoHS Compliant
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 103167-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Anvil for Turret Terminals - 1716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details