HARWIN Headers & Wire Housings M20-9980545

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9980545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9980545
Headers & Wire Housings M20-9980545
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-9980545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9980545
Headers & Wire Housings M20-9980545
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Board To Board Connector, Header, 10Pos, 2Row; Series Harwin - 97K6203 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Header, 10Pos, 2Row; Series Harwin
97K6203
Board To Board Connector, Header, 10Pos, 2Row; Series Harwin 97K6203
BOARD TO BOARD CONNECTOR, HEADER, 10POS, 2ROW; Series:-; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:10; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Brass; Voltage AC:750VRoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, HEADER, 10POS, 2ROW; Series:-; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:10; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Brass; Voltage AC:750VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9980545 M20-9980545 97K6203
Product Name Headers & Wire Housings Headers & Wire Housings Board To Board Connector, Header, 10Pos, 2Row; Series Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
Conn, R/a Header, 5Pos, 1Row, 1.5Mm Rohs Compliant Amphenol Communications Solutions - 31AJ0239 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details