HARWIN Headers & Wire Housings M20-9980745

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9980745 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9980745
Headers & Wire Housings M20-9980745
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9980745 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9980745
Headers & Wire Housings M20-9980745
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - M20-9980745 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9980745
Headers, Male Pins M20-9980745
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harwin - 29AH6815 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harwin
29AH6815
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harwin 29AH6815
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9980745 M20-9980745 M20-9980745 29AH6815
Product Name Headers & Wire Housings Headers & Wire Housings Headers, Male Pins Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers; Header, Cuttable IC Headers
Mounting Through-Hole Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
PTFE Insulated Top Mount Solder Terminal - 11300 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details