HARWIN Headers & Wire Housings M20-8751042

Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8751042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8751042
Headers & Wire Housings M20-8751042
2.54mm (0.1) Pitch DIL SMT Pin Header w

2.54mm (0.1) Pitch DIL SMT Pin Header w

Buy Now
Headers, Male Pins - M20-8751042 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-8751042
Headers, Male Pins M20-8751042
CONN HEADER SMD 20POS 2.54MM

CONN HEADER SMD 20POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6766 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6766
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6766
CONNECTOR, HEADER, 20POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-8751042 M20-8751042 29AH6766
Product Name Headers & Wire Housings Headers, Male Pins Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers; Header, Breakaway IC Headers
Mounting SMT SMT; Solder; Surface Mount SMT; Surface Mount
Features Board Guide
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details