HARWIN Headers & Wire Housings M20-9993645

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9993645 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9993645
Headers & Wire Housings M20-9993645
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-9993645 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9993645
Headers & Wire Housings M20-9993645
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Connector, Header, 36Pos, 1, Through Hole; Series Harwin - 84K8506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 1, Through Hole; Series Harwin
84K8506
Connector, Header, 36Pos, 1, Through Hole; Series Harwin 84K8506
CONNECTOR, HEADER, 36POS, 1, THROUGH HOLE; Series:-; Pitch Spacing:2.54mm; No. of Rows:1; No. of Contacts:36; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 1, THROUGH HOLE; Series:-; Pitch Spacing:2.54mm; No. of Rows:1; No. of Contacts:36; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - M20-9993645 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9993645
Headers, Male Pins M20-9993645
CONN HEADER VERT 36POS 2.54MM

CONN HEADER VERT 36POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9993645 M20-9993645 84K8506 M20-9993645
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 36Pos, 1, Through Hole; Series Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers IC Headers; Header, Cuttable
Mounting Through-Hole Through-Hole; Solder; Through Hole
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 102540-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details