Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
271
272
273
274
275
276
277
278
279
280
281
282
283
290
300
310
320
330
340
350
400
450
500
532
| Product Name | Notes |
|---|---|
| Datamate 2-Row Mix-Tek Female Vertical C | |
| Datamate 2-Row Mix-Tek Female Vertical T | |
| Datamate J-Tek DIL Female Vertical 3mm T | |
| Datamate J-Tek DIL Female Vertical 4.5mm | |
| Datamate J-Tek DIL Female Vertical SMT C | |
| Datamate J-Tek DIL Male Horizontal 3mm T | |
| Datamate J-Tek DIL Male Horizontal 4.5mm | |
| Datamate J-Tek DIL Male Horizontal SMT C | |
| Datamate J-Tek DIL Male Vertical 3mm Thr | |
| Datamate J-Tek DIL Male Vertical 4.5mm T | |
| Datamate J-Tek DIL Male Vertical SMT Con | |
| Datamate Mix-Tek Male Crimp Connector, H | |
| Datamate Mix-Tek Male Crimp Connector, J | |
| Datamate Mix-Tek Male Crimp Connector, N | |
| Datamate Mix-Tek Male Horizontal Through | |
| Datamate Mix-Tek Male Vertical Throughbo | |
| Headers & Wire Housings | |
| OFF-THE-SHELF - Datamate Mix-Tek Male Ho | |
| OFF-THE-SHELF - Datamate Mix-Tek Male Ve |
| << Prev | Next >> |