HARWIN Headers & Wire Housings M20-9980345

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9980345 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9980345
Headers & Wire Housings M20-9980345
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-9980345 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9980345
Headers & Wire Housings M20-9980345
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connectors, Interconnects-Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects-Rectangular Connectors- Headers, Male Pins
Manufacturer: Harwin Inc. Category: Connectors, Interconnects-Rectan gular Connectors- Headers, Male Pins Series: M20 Package: Bulk Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects-Rectangular Connectors- Headers, Male Pins
Series: M20
Package: Bulk
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All

Buy Now Datasheet
Headers, Male Pins - M20-9980345 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9980345
Headers, Male Pins M20-9980345
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9980345 M20-9980345 M20-9980345
Product Name Headers & Wire Housings Headers & Wire Housings Connectors, Interconnects-Rectangular Connectors- Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers IC Headers; Header, Cuttable
Mounting Through-Hole Through-Hole; Solder; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Headers & Wire Housings - 102159-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details