HARWIN Headers & Wire Housings M20-9761042

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9761042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9761042
Headers & Wire Housings M20-9761042
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9761042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9761042
Headers & Wire Housings M20-9761042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - M20-9761042 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9761042
Headers, Male Pins M20-9761042
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6797
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6797
CONNECTOR, HEADER, 20POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9761042 M20-9761042 M20-9761042 29AH6797
Product Name Headers & Wire Housings Headers & Wire Housings Headers, Male Pins Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers; Header, Cuttable IC Headers
Mounting Through-Hole Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details