HARWIN Headers & Wire Housings M22-2010905

Description
2.00mm (0.079) Pitch SIL Vertical 3.5mm
Request a Quote Datasheet
Description
2.00mm (0.079) Pitch SIL Vertical 3.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2010905 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2010905
Headers & Wire Housings M22-2010905
2.00mm (0.079) Pitch SIL Vertical 3.5mm

2.00mm (0.079) Pitch SIL Vertical 3.5mm

Buy Now
Connector, Header, 9Pos, 2Mm, 1Row; Pitch Spacing Harwin - 29AH6821 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 2Mm, 1Row; Pitch Spacing Harwin
29AH6821
Connector, Header, 9Pos, 2Mm, 1Row; Pitch Spacing Harwin 29AH6821
CONNECTOR, HEADER, 9POS, 2MM, 1ROW; Pitch Spacing:2mm; No. of Contacts:9Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 2MM, 1ROW; Pitch Spacing:2mm; No. of Contacts:9Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - M22-2010905 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M22-2010905
Headers, Male Pins M22-2010905
CONN HEADER VERT 9POS 2MM

CONN HEADER VERT 9POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M22-2010905 29AH6821 M22-2010905
Product Name Headers & Wire Housings Connector, Header, 9Pos, 2Mm, 1Row; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header, Cuttable
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7195 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
2 suppliers
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details