Harwin Plc Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M20-8750542

Description
Win Source Part Number: 1345715-M20-8750542 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M20 Number of Positions: 10 Features: Board Guide Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 48 Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.228" (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M20-875
Request a Quote Datasheet
Description
Win Source Part Number: 1345715-M20-8750542 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M20 Number of Positions: 10 Features: Board Guide Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 48 Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.228" (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M20-875
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1345715-M20-8750542 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1345715-M20-8750542
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1345715-M20-8750542
Win Source Part Number: 1345715-M20-8750542 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M20 Number of Positions: 10 Features: Board Guide Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 48 Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.228" (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M20-875

Win Source Part Number: 1345715-M20-8750542
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: M20
Number of Positions: 10
Features: Board Guide
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 48
Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.228" (5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M20-875

Buy Now Datasheet
Headers & Wire Housings - M20-8750542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8750542
Headers & Wire Housings M20-8750542
2.54mm (0.1) Pitch DIL SMT Pin Header w

2.54mm (0.1) Pitch DIL SMT Pin Header w

Buy Now
Conn, Header, 10Pos, 2Row, 2.54Mm Rohs Compliant Harwin - 45AJ6351 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 2.54Mm Rohs Compliant Harwin
45AJ6351
Conn, Header, 10Pos, 2Row, 2.54Mm Rohs Compliant Harwin 45AJ6351
CONN, HEADER, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONN, HEADER, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1345715-M20-8750542 M20-8750542 45AJ6351
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Conn, Header, 10Pos, 2Row, 2.54Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Surface Mount SMT
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
DDR4 SMT - 10145891-1320K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102160-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details