Harwin Plc Headers & Wire Housings M20-9960345

Description
Headers & Wire Housings
Request a Quote
Description
Headers & Wire Housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9960345 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9960345
Headers & Wire Housings M20-9960345
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-9960345 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9960345
Headers & Wire Housings M20-9960345
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6810 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6810
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6810
CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9960345 29AH6810
Product Name Headers & Wire Housings Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Connector Headers & Receptacles - 103330-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
DDR3 - 10078239-11104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details