Harwin Plc Headers & Wire Housings M20-9774046

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9774046 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9774046
Headers & Wire Housings M20-9774046
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9774046 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9774046
Headers & Wire Housings M20-9774046
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 40Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6807 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6807
Connector, Header, 40Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6807
CONNECTOR, HEADER, 40POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9774046 M20-9774046 29AH6807
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 40Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8934 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details