HARWIN Headers & Wire Housings M20-8750342

Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote
Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8750342 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8750342
Headers & Wire Housings M20-8750342
2.54mm (0.1) Pitch DIL SMT Pin Header w

2.54mm (0.1) Pitch DIL SMT Pin Header w

Buy Now
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6764
Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6764
CONNECTOR, HEADER, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8750342 29AH6764
Product Name Headers & Wire Housings Connector, Header, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - 103310-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DDR4 SMT - 10151386-0300J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details