HARWIN Headers & Wire Housings M20-8750442

Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote
Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8750442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8750442
Headers & Wire Housings M20-8750442
2.54mm (0.1) Pitch DIL SMT Pin Header w

2.54mm (0.1) Pitch DIL SMT Pin Header w

Buy Now
Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6765
Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6765
CONNECTOR, HEADER, 8POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8750442 29AH6765
Product Name Headers & Wire Housings Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Conn, Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9755 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details