HARWIN Headers & Wire Housings M20-9762042

Description
Headers & Wire Housings
Request a Quote
Description
Headers & Wire Housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9762042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9762042
Headers & Wire Housings M20-9762042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-9762042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9762042
Headers & Wire Housings M20-9762042
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6800 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6800
Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6800
CONNECTOR, HEADER, 40POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9762042 M20-9762042 29AH6800
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Specs
Product Type IC Headers
View Details