2.54mm (0.1) Pitch DIL Vertical Through
CONN RCPT 4POS 0.1 TIN PCB
| Powell Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | M20-7830246 | M20-7830246 | M20-7830246 |
| Product Name | Headers & Wire Housings | Headers & Wire Housings | Headers, Receptacles, Female Sockets |
| Product Type | IC Headers | IC Headers | PCB Receptacles; Receptacle |
| Mounting | Through-Hole | Through-Hole; Solder; Through Hole | |
| Voltage Rating | 1000 volts |