Harwin Plc Headers & Wire Housings M20-9960445

Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote
Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9960445 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9960445
Headers & Wire Housings M20-9960445
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6811 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6811
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6811
CONNECTOR, HEADER, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9960445 29AH6811
Product Name Headers & Wire Housings Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 55AC6614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details