HARWIN Headers & Wire Housings M20-8760642

Description
2.54mm (0.1) Pitch DIL SMT Pin Header,
Request a Quote
Description
2.54mm (0.1) Pitch DIL SMT Pin Header,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8760642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8760642
Headers & Wire Housings M20-8760642
2.54mm (0.1) Pitch DIL SMT Pin Header,

2.54mm (0.1) Pitch DIL SMT Pin Header,

Buy Now
Connector, Header, 12Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6773 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6773
Connector, Header, 12Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6773
CONNECTOR, HEADER, 12POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8760642 29AH6773
Product Name Headers & Wire Housings Connector, Header, 12Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
1 1/4
Specs
Product Type IC Socket
View Details