HARWIN Headers & Wire Housings M20-8760442

Description
Headers & Wire Housings
Request a Quote
Description
Headers & Wire Housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8760442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8760442
Headers & Wire Housings M20-8760442
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-8760442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8760442
Headers & Wire Housings M20-8760442
2.54mm (0.1) Pitch DIL SMT Pin Header,

2.54mm (0.1) Pitch DIL SMT Pin Header,

Buy Now
Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6770 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6770
Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6770
CONNECTOR, HEADER, 8POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-8760442 M20-8760442 29AH6770
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details