Harwin Plc Headers & Wire Housings M20-9770246

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9770246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9770246
Headers & Wire Housings M20-9770246
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6803 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6803
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6803
CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9770246 29AH6803
Product Name Headers & Wire Housings Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 103240-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details