Harwin Plc Headers & Wire Housings M20-8770246

Description
2.54mm (0.1) Pitch SIL SMT Pin Header,
Request a Quote
Description
2.54mm (0.1) Pitch SIL SMT Pin Header,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8770246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8770246
Headers & Wire Housings M20-8770246
2.54mm (0.1) Pitch SIL SMT Pin Header,

2.54mm (0.1) Pitch SIL SMT Pin Header,

Buy Now
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6774 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6774
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6774
CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8770246 29AH6774
Product Name Headers & Wire Housings Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11605M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 102973-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers