HARWIN Headers & Wire Housings M20-8890345

Description
2.54mm (0.1) Pitch SIL SMT Horizontal P
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL SMT Horizontal P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8890345 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8890345
Headers & Wire Housings M20-8890345
2.54mm (0.1) Pitch SIL SMT Horizontal P

2.54mm (0.1) Pitch SIL SMT Horizontal P

Buy Now
Headers & Wire Housings - M20-8890345 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8890345
Headers & Wire Housings M20-8890345
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6780 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6780
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6780
CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-8890345 M20-8890345 29AH6780
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103149-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers