HARWIN Headers & Wire Housings M20-8890245

Description
2.54mm (0.1) Pitch SIL SMT Horizontal P
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL SMT Horizontal P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8890245 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8890245
Headers & Wire Housings M20-8890245
2.54mm (0.1) Pitch SIL SMT Horizontal P

2.54mm (0.1) Pitch SIL SMT Horizontal P

Buy Now
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6779 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6779
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6779
CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8890245 29AH6779
Product Name Headers & Wire Housings Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1122J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details