Powell Electronics, Inc. Datasheets for IC Sockets and Headers

IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 272 273 274 275 276 277 278 279 280 281 282 283 284 290 300 310 320 330 340 350 400 450 500 532
Product Name Notes
Datamate 2-Row Mix-Tek Male Crimp Connec
Datamate 2-Row Mix-Tek Male Horizontal C
Datamate 2-Row Mix-Tek Male Horizontal T
Datamate 2-Row Mix-Tek Male Vertical Con
Datamate 2-Row Mix-Tek Male Vertical Thr
Datamate J-Tek 3-Row Female Large Bore (
Datamate J-Tek 3-Row Female Small Bore (
Datamate J-Tek 3-Row Female Vertical Thr
Datamate J-Tek 3-Row Male Horizontal Thr
Datamate J-Tek 3-Row Male Vertical Throu
Datamate J-Tek DIL Male Horizontal 3mm T
Datamate J-Tek DIL Male Horizontal 4.5mm
Datamate J-Tek DIL Male Horizontal SMT C
Datamate J-Tek DIL Male Large Bore (22AW
Datamate J-Tek DIL Male Small Bore (24-2
Datamate J-Tek DIL Male Vertical 3mm Thr
Datamate J-Tek DIL Male Vertical 4.5mm T
Datamate J-Tek DIL Male Vertical SMT Con
Datamate L-Tek DIL Female Large Bore (22
Datamate L-Tek DIL Female Vertical 4.5mm
Datamate L-Tek DIL Female Vertical SMT C
Datamate L-Tek DIL Male Horizontal 4.5mm
Datamate L-Tek DIL Male Horizontal SMT C
Datamate L-Tek DIL Male Vertical 4.5mm T
Datamate L-Tek SIL Female Large Bore (22
Datamate Mix-Tek Male Vertical Throughbo
Headers & Wire Housings

<< Prev Next >>