HARWIN Headers & Wire Housings M20-9760546

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9760546 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9760546
Headers & Wire Housings M20-9760546
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6795
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6795
CONNECTOR, HEADER, 10POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - M20-9760546 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M20-9760546
Headers, Male Pins M20-9760546
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9760546 29AH6795 M20-9760546
Product Name Headers & Wire Housings Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header, Cuttable
Mounting Through-Hole Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Tin Plated Contacts
Number of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DDR4 - 10145891-1632K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details