HARWIN Headers & Wire Housings M20-9730246

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9730246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9730246
Headers & Wire Housings M20-9730246
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Headers & Wire Housings - M20-9730246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9730246
Headers & Wire Housings M20-9730246
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6787 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6787
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6787
CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9730246 M20-9730246 29AH6787
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

6 Tabs Quick Fit Header - 7806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
DDR4 TH - 10161021-1001P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details