HARWIN Headers & Wire Housings M20-9761046

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9761046 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9761046
Headers & Wire Housings M20-9761046
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6798 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6798
Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6798
CONNECTOR, HEADER, 20POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9761046 29AH6798
Product Name Headers & Wire Housings Connector, Header, 20Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Header, 6Pos, 1Row, 1.25Mm; Pitch Spacing Amphenol Communications Solutions - 45T5979 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details