Powell Electronics, Inc. Datasheets for IC Sockets and Headers

IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 273 274 275 276 277 278 279 280 281 282 283 284 285 290 300 310 320 330 340 350 400 450 500 532
Product Name Notes
Datamate J-Tek DIL Female Large Bore (22
Datamate J-Tek DIL Female Small Bore (24
Datamate L-Tek DIL Female Crimp Hood Kit
Datamate L-Tek DIL Female Extra Small Bo
Datamate L-Tek DIL Female Large Bore (22
Datamate L-Tek DIL Female Small Bore (24
Datamate L-Tek DIL Female Vertical 3mm T
Datamate L-Tek DIL Male Horizontal 3mm T
Datamate L-Tek DIL Male Horizontal 4.5mm
Datamate L-Tek DIL Male Large Bore (22AW
Datamate L-Tek DIL Male Small Bore (24-2
Datamate L-Tek DIL Male Vertical 3mm Thr
Datamate L-Tek DIL Male Vertical SMT Con
Datamate L-Tek SIL Female Extra Small Bo
Datamate L-Tek SIL Female Large Bore (22
Datamate L-Tek SIL Female Small Bore (24
Datamate L-Tek SIL Female Vertical 3mm T
Datamate L-Tek SIL Female Vertical 4.5mm
Datamate L-Tek SIL Male Horizontal 3mm T
Datamate L-Tek SIL Male Horizontal SMT C
Datamate L-Tek SIL Male Large Bore (22AW
Datamate L-Tek SIL Male Small Bore (24-2
Datamate L-Tek SIL Male Vertical 3mm Thr
Datamate L-Tek SIL Male Vertical 4.5mm T
Datamate Metal Backshell for J-Tek or Mi
Headers & Wire Housings

<< Prev Next >>