HARWIN Headers & Wire Housings M20-8891045

Description
2.54mm (0.1) Pitch SIL SMT Horizontal P
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch SIL SMT Horizontal P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8891045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8891045
Headers & Wire Housings M20-8891045
2.54mm (0.1) Pitch SIL SMT Horizontal P

2.54mm (0.1) Pitch SIL SMT Horizontal P

Buy Now
Headers & Wire Housings - M20-8891045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8891045
Headers & Wire Housings M20-8891045
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6782
Connector, Header, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6782
CONNECTOR, HEADER, 10POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-8891045 M20-8891045 29AH6782
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions - 64AC2890 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details